Abbatron Standoff, Nylon66, Hex M-F, 6-32/22.23Mm; Standoff Material Abbatron Hh Smith 4391

Description
STANDOFF, NYLON66, HEX M-F, 6-32/22.23MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:22.23mm; Overall Length:28.58mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, NYLON66, HEX M-F, 6-32/22.23MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:22.23mm; Overall Length:28.58mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Nylon66, Hex M-F, 6-32/22.23Mm; Standoff Material Abbatron Hh Smith - 95H6146 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon66, Hex M-F, 6-32/22.23Mm; Standoff Material Abbatron Hh Smith
95H6146
Standoff, Nylon66, Hex M-F, 6-32/22.23Mm; Standoff Material Abbatron Hh Smith 95H6146
STANDOFF, NYLON66, HEX M-F, 6-32/22.23MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:22.23mm; Overall Length:28.58mm; Product Range:- RoHS Compliant: Yes

STANDOFF, NYLON66, HEX M-F, 6-32/22.23MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:22.23mm; Overall Length:28.58mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6146
Product Name Standoff, Nylon66, Hex M-F, 6-32/22.23Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 1026665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.9843 inch (25 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-8632-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details