Abbatron Standoff; 1/4 in.; #6-32; Nylon 6/6; Hex; 9/32 in.; 3/16 in. 4376

Description
Nylon 6⁄6, Hex Shape, Male⁄Female Standoffs An excellent insulator, HH Smith nylon standoffs are made of natural, milky white color.
Description
Nylon 6⁄6, Hex Shape, Male⁄Female Standoffs An excellent insulator, HH Smith nylon standoffs are made of natural, milky white color.

Suppliers

Company
Product
Description
Supplier Links
Standoff; 1/4 in.; #6-32; Nylon 6/6; Hex; 9/32 in.; 3/16 in. - 70211242 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 1/4 in.; #6-32; Nylon 6/6; Hex; 9/32 in.; 3/16 in.
70211242
Standoff; 1/4 in.; #6-32; Nylon 6/6; Hex; 9/32 in.; 3/16 in. 70211242
Nylon 6⁄6, Hex Shape, Male⁄Female Standoffs An excellent insulator, HH Smith nylon standoffs are made of natural, milky white color.

Nylon 6⁄6, Hex Shape, Male⁄Female Standoffs
An excellent insulator, HH Smith nylon standoffs are made of natural, milky white color.

Supplier's Site
Standoff, Nylon66, Hex M-F, 6-32/6.35Mm; Standoff Material Abbatron Hh Smith - 30H5439 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon66, Hex M-F, 6-32/6.35Mm; Standoff Material Abbatron Hh Smith
30H5439
Standoff, Nylon66, Hex M-F, 6-32/6.35Mm; Standoff Material Abbatron Hh Smith 30H5439
STANDOFF, NYLON66, HEX M-F, 6-32/6.35MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:12.7mm; Product Range:- RoHS Compliant: Yes

STANDOFF, NYLON66, HEX M-F, 6-32/6.35MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:12.7mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70211242 30H5439
Product Name Standoff; 1/4 in.; #6-32; Nylon 6/6; Hex; 9/32 in.; 3/16 in. Standoff, Nylon66, Hex M-F, 6-32/6.35Mm; Standoff Material Abbatron Hh Smith
Type & Shape Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 1026665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.9843 inch (25 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-632-30NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details