Abbatron Standoff, Nylon66, Hex F-F, 8-32/22.23Mm; Standoff Material Abbatron Hh Smith 4314

Description
STANDOFF, NYLON66, HEX F-F, 8-32/22.23MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:22.23mm; Overall Length:-; External Width:6.35mmRoHS Compliant: Yes
Description
STANDOFF, NYLON66, HEX F-F, 8-32/22.23MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:22.23mm; Overall Length:-; External Width:6.35mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Nylon66, Hex F-F, 8-32/22.23Mm; Standoff Material Abbatron Hh Smith - 81F4342 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon66, Hex F-F, 8-32/22.23Mm; Standoff Material Abbatron Hh Smith
81F4342
Standoff, Nylon66, Hex F-F, 8-32/22.23Mm; Standoff Material Abbatron Hh Smith 81F4342
STANDOFF, NYLON66, HEX F-F, 8-32/22.23MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:22.23mm; Overall Length:-; External Width:6.35mmRoHS Compliant: Yes

STANDOFF, NYLON66, HEX F-F, 8-32/22.23MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:22.23mm; Overall Length:-; External Width:6.35mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81F4342
Product Name Standoff, Nylon66, Hex F-F, 8-32/22.23Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Steel Standoffs - BSO-024-18ZI - bisco industries
Specs
Type & Shape Standoff
View Details