Abbatron Standoff, Nylon66, Hex F-F, 8-32/19.05Mm; Standoff Material Abbatron Hh Smith 4311

Description
STANDOFF, NYLON66, HEX F-F, 8-32/19.05MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:19.05mm; Overall Length:-; External Width:6.35mmRoHS Compliant: Yes
Description
STANDOFF, NYLON66, HEX F-F, 8-32/19.05MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:19.05mm; Overall Length:-; External Width:6.35mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Nylon66, Hex F-F, 8-32/19.05Mm; Standoff Material Abbatron Hh Smith - 81F4339 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon66, Hex F-F, 8-32/19.05Mm; Standoff Material Abbatron Hh Smith
81F4339
Standoff, Nylon66, Hex F-F, 8-32/19.05Mm; Standoff Material Abbatron Hh Smith 81F4339
STANDOFF, NYLON66, HEX F-F, 8-32/19.05MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:19.05mm; Overall Length:-; External Width:6.35mmRoHS Compliant: Yes

STANDOFF, NYLON66, HEX F-F, 8-32/19.05MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:19.05mm; Overall Length:-; External Width:6.35mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81F4339
Product Name Standoff, Nylon66, Hex F-F, 8-32/19.05Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 222402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers