Abbatron Standoff, Nylon66, Hex F-F, 4-40/9.53Mm; Standoff Material Abbatron Hh Smith 4303

Description
STANDOFF, NYLON66, HEX F-F, 4-40/9.53MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:9.53mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes
Description
STANDOFF, NYLON66, HEX F-F, 4-40/9.53MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:9.53mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Nylon66, Hex F-F, 4-40/9.53Mm; Standoff Material Abbatron Hh Smith - 81F4331 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon66, Hex F-F, 4-40/9.53Mm; Standoff Material Abbatron Hh Smith
81F4331
Standoff, Nylon66, Hex F-F, 4-40/9.53Mm; Standoff Material Abbatron Hh Smith 81F4331
STANDOFF, NYLON66, HEX F-F, 4-40/9.53MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:9.53mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, NYLON66, HEX F-F, 4-40/9.53MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:9.53mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site
Standoff; #4-40; 0.375 in.; Nylon 6/6; 1/4 in.; Hex - 70211238 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #4-40; 0.375 in.; Nylon 6/6; 1/4 in.; Hex
70211238
Standoff; #4-40; 0.375 in.; Nylon 6/6; 1/4 in.; Hex 70211238
1⁄4 in. Outer Diameter, Nylon Hex Threaded Standoffs An excellent insulator, the nylon spacers surface lubricity allows wires to be routed against spacer without fear of chafing the insulation Molded nylon threads are precise and will withstand torque without stripping Natural (milky white) finish

1⁄4 in. Outer Diameter, Nylon Hex Threaded Standoffs

  • An excellent insulator, the nylon spacers surface lubricity allows wires to be routed against spacer without fear of chafing the insulation
  • Molded nylon threads are precise and will withstand torque without stripping
  • Natural (milky white) finish
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 81F4331 70211238
Product Name Standoff, Nylon66, Hex F-F, 4-40/9.53Mm; Standoff Material Abbatron Hh Smith Standoff; #4-40; 0.375 in.; Nylon 6/6; 1/4 in.; Hex
Type & Shape Standoff; Female / Female Standoff; Hex Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 304111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-832-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details