Abbatron Standoff, Nylon66, Hex F-F, 6-32/15.88Mm; Standoff Material Abbatron Hh Smith 4301J

Description
STANDOFF, NYLON66, HEX F-F, 6-32/15.88MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:15.88mm; Overall Length:-; External Width:6.35mmRoHS Compliant: Yes
Description
STANDOFF, NYLON66, HEX F-F, 6-32/15.88MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:15.88mm; Overall Length:-; External Width:6.35mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Nylon66, Hex F-F, 6-32/15.88Mm; Standoff Material Abbatron Hh Smith - 95H6141 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon66, Hex F-F, 6-32/15.88Mm; Standoff Material Abbatron Hh Smith
95H6141
Standoff, Nylon66, Hex F-F, 6-32/15.88Mm; Standoff Material Abbatron Hh Smith 95H6141
STANDOFF, NYLON66, HEX F-F, 6-32/15.88MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:15.88mm; Overall Length:-; External Width:6.35mmRoHS Compliant: Yes

STANDOFF, NYLON66, HEX F-F, 6-32/15.88MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:15.88mm; Overall Length:-; External Width:6.35mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6141
Product Name Standoff, Nylon66, Hex F-F, 6-32/15.88Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #8 - 2387 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Spacers - 101735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Plastic; Nylon or Polyamide; Nylon
View Details