Abbatron Spacer, Round, Nylon, 0.25In X 6.35Mm; Standoff Material Abbatron Hh Smith 4051

Description
SPACER, ROUND, NYLON, 0.25IN X 6.35MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, NYLON, 0.25IN X 6.35MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon, 0.25In X 6.35Mm; Standoff Material Abbatron Hh Smith - 30F1458 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 0.25In X 6.35Mm; Standoff Material Abbatron Hh Smith
30F1458
Spacer, Round, Nylon, 0.25In X 6.35Mm; Standoff Material Abbatron Hh Smith 30F1458
SPACER, ROUND, NYLON, 0.25IN X 6.35MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 0.25IN X 6.35MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 30F1458
Product Name Spacer, Round, Nylon, 0.25In X 6.35Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2192022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers