Abbatron Spacer, Round, Nylon, 0.25In X 22.225Mm; Spacer Type Abbatron Hh Smith 4038

Description
SPACER, ROUND, NYLON, 0.25IN X 22.225MM; Spacer Type:Round; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:22.225mm; Body Diameter:0.25"; Bore Size:4.293mm; Overall Length:22.225mm; Spacing Height:0.875" RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, NYLON, 0.25IN X 22.225MM; Spacer Type:Round; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:22.225mm; Body Diameter:0.25"; Bore Size:4.293mm; Overall Length:22.225mm; Spacing Height:0.875" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon, 0.25In X 22.225Mm; Spacer Type Abbatron Hh Smith - 27K6633 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 0.25In X 22.225Mm; Spacer Type Abbatron Hh Smith
27K6633
Spacer, Round, Nylon, 0.25In X 22.225Mm; Spacer Type Abbatron Hh Smith 27K6633
SPACER, ROUND, NYLON, 0.25IN X 22.225MM; Spacer Type:Round; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:22.225mm; Body Diameter:0.25"; Bore Size:4.293mm; Overall Length:22.225mm; Spacing Height:0.875" RoHS Compliant: Yes

SPACER, ROUND, NYLON, 0.25IN X 22.225MM; Spacer Type:Round; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:22.225mm; Body Diameter:0.25"; Bore Size:4.293mm; Overall Length:22.225mm; Spacing Height:0.875" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 27K6633
Product Name Spacer, Round, Nylon, 0.25In X 22.225Mm; Spacer Type Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2089 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Standoffs - 1613639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details