Abbatron Spacer, Round, Nylon, 0.25In X 15.875Mm; Spacer Type Abbatron Hh Smith 4026

Description
SPACER, ROUND, NYLON, 0.25IN X 15.875MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:15.875mm; Product Range:-; Body Diameter:0.25"; Bore Size:4.293mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, NYLON, 0.25IN X 15.875MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:15.875mm; Product Range:-; Body Diameter:0.25"; Bore Size:4.293mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon, 0.25In X 15.875Mm; Spacer Type Abbatron Hh Smith - 30F1447 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 0.25In X 15.875Mm; Spacer Type Abbatron Hh Smith
30F1447
Spacer, Round, Nylon, 0.25In X 15.875Mm; Spacer Type Abbatron Hh Smith 30F1447
SPACER, ROUND, NYLON, 0.25IN X 15.875MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:15.875mm; Product Range:-; Body Diameter:0.25"; Bore Size:4.293mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 0.25IN X 15.875MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:15.875mm; Product Range:-; Body Diameter:0.25"; Bore Size:4.293mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 30F1447
Product Name Spacer, Round, Nylon, 0.25In X 15.875Mm; Spacer Type Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-6440-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details