Abbatron Spacer, Round, Nylon, 0.25In X 6.35Mm; Spacer Type Abbatron Hh Smith 4006

Description
SPACER, ROUND, NYLON, 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.048mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, NYLON, 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.048mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon, 0.25In X 6.35Mm; Spacer Type Abbatron Hh Smith - 30F1436 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 0.25In X 6.35Mm; Spacer Type Abbatron Hh Smith
30F1436
Spacer, Round, Nylon, 0.25In X 6.35Mm; Spacer Type Abbatron Hh Smith 30F1436
SPACER, ROUND, NYLON, 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.048mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.048mm RoHS Compliant: Yes

Supplier's Site Datasheet
Spacer; Nylon; 1/4 in.; 1/4 in.; Natural Milky White; Round; 4 - 70211281 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; Nylon; 1/4 in.; 1/4 in.; Natural Milky White; Round; 4
70211281
Spacer; Nylon; 1/4 in.; 1/4 in.; Natural Milky White; Round; 4 70211281
Nylon Round Spacer, 1⁄4 " Outer Diameter, Natural Milky White Finish Nylon round spacer Molded nylon An excellent insulator, the nylon spacer's surface lubricity allows wires to be routed against spacer without fear of chafing the insulation Relatively low operating temperature

Nylon Round Spacer, 1⁄4 " Outer Diameter, Natural Milky White Finish

  • Nylon round spacer
  • Molded nylon
  • An excellent insulator, the nylon spacer's surface lubricity allows wires to be routed against spacer without fear of chafing the insulation
  • Relatively low operating temperature
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30F1436 70211281
Product Name Spacer, Round, Nylon, 0.25In X 6.35Mm; Spacer Type Abbatron Hh Smith Spacer; Nylon; 1/4 in.; 1/4 in.; Natural Milky White; Round; 4
Type & Shape Round Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.1575 inch (4 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M3-25NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details