Abbatron Spacer, Round, Nylon 6.6, 4.75Mm; Spacer Material Abbatron Hh Smith 4003

Description
SPACER, ROUND, NYLON 6.6, 4.75MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:4.75mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 4.75MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:4.75mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 4.75Mm; Spacer Material Abbatron Hh Smith - 94F9004 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 4.75Mm; Spacer Material Abbatron Hh Smith
94F9004
Spacer, Round, Nylon 6.6, 4.75Mm; Spacer Material Abbatron Hh Smith 94F9004
SPACER, ROUND, NYLON 6.6, 4.75MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:4.75mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 4.75MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:4.75mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 94F9004
Product Name Spacer, Round, Nylon 6.6, 4.75Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details