Abbatron Spacer, Round, Nylon, 0.25In X 3.175Mm; Spacer Type Abbatron Hh Smith 4002

Description
SPACER, ROUND, NYLON, 0.25IN X 3.175MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:3.175mm; Product Range:-; Body Diameter:0.25"; Bore Size:4.293mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, NYLON, 0.25IN X 3.175MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:3.175mm; Product Range:-; Body Diameter:0.25"; Bore Size:4.293mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon, 0.25In X 3.175Mm; Spacer Type Abbatron Hh Smith - 30F1435 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 0.25In X 3.175Mm; Spacer Type Abbatron Hh Smith
30F1435
Spacer, Round, Nylon, 0.25In X 3.175Mm; Spacer Type Abbatron Hh Smith 30F1435
SPACER, ROUND, NYLON, 0.25IN X 3.175MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:3.175mm; Product Range:-; Body Diameter:0.25"; Bore Size:4.293mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 0.25IN X 3.175MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:3.175mm; Product Range:-; Body Diameter:0.25"; Bore Size:4.293mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 30F1435
Product Name Spacer, Round, Nylon, 0.25In X 3.175Mm; Spacer Type Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

.156 Hex, .312 L, F-F Brass Standoff - 1798C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Standoffs - 1057990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details