Abbatron Spacer, Round, Brass, 0.188In X 25.4Mm; Standoff Material Abbatron Hh Smith 3027

Description
SPACER, ROUND, BRASS, 0.188IN X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hinged Round Male; Body Length:12.7mm; Overall Length:12.7mm; External Width:4.775mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, BRASS, 0.188IN X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hinged Round Male; Body Length:12.7mm; Overall Length:12.7mm; External Width:4.775mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 0.188In X 25.4Mm; Standoff Material Abbatron Hh Smith - 81F4228 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 0.188In X 25.4Mm; Standoff Material Abbatron Hh Smith
81F4228
Spacer, Round, Brass, 0.188In X 25.4Mm; Standoff Material Abbatron Hh Smith 81F4228
SPACER, ROUND, BRASS, 0.188IN X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hinged Round Male; Body Length:12.7mm; Overall Length:12.7mm; External Width:4.775mm RoHS Compliant: Yes

SPACER, ROUND, BRASS, 0.188IN X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hinged Round Male; Body Length:12.7mm; Overall Length:12.7mm; External Width:4.775mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81F4228
Product Name Spacer, Round, Brass, 0.188In X 25.4Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Hinged Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2808878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Steel Standoffs - BSO-6440-15ZI - bisco industries
Specs
Type & Shape Standoff
View Details