Abbatron Spacer, Round, Brass, 0.25In X 25.4Mm; Standoff Material Abbatron Hh Smith 3026

Description
SPACER, ROUND, BRASS, 0.25IN X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Product Range:Round Brass Series RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, BRASS, 0.25IN X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Product Range:Round Brass Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 0.25In X 25.4Mm; Standoff Material Abbatron Hh Smith - 81F4234 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 0.25In X 25.4Mm; Standoff Material Abbatron Hh Smith
81F4234
Spacer, Round, Brass, 0.25In X 25.4Mm; Standoff Material Abbatron Hh Smith 81F4234
SPACER, ROUND, BRASS, 0.25IN X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Product Range:Round Brass Series RoHS Compliant: Yes

SPACER, ROUND, BRASS, 0.25IN X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Product Range:Round Brass Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81F4234
Product Name Spacer, Round, Brass, 0.25In X 25.4Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1886 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-032-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Standoffs - 1613557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details