Abbatron Spacer/standoff, Brass, 6.35Mm X 19.05Mm; Standoff Material Abbatron Hh Smith 3023

Description
SPACER/STANDOFF, BRASS, 6.35MM X 19.05MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:-; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm; Wire Diameter:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER/STANDOFF, BRASS, 6.35MM X 19.05MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:-; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm; Wire Diameter:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Brass, 6.35Mm X 19.05Mm; Standoff Material Abbatron Hh Smith - 98F2693 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Brass, 6.35Mm X 19.05Mm; Standoff Material Abbatron Hh Smith
98F2693
Spacer/standoff, Brass, 6.35Mm X 19.05Mm; Standoff Material Abbatron Hh Smith 98F2693
SPACER/STANDOFF, BRASS, 6.35MM X 19.05MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:-; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, BRASS, 6.35MM X 19.05MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:-; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 98F2693
Product Name Spacer/standoff, Brass, 6.35Mm X 19.05Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1604-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
Stainless Steel Standoffs - BSO4-832-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Standoffs - 222446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details