Abbatron Spacer, Round, Brass, 0.188In X 25.4Mm; Standoff Material Abbatron Hh Smith 3022

Description
SPACER, ROUND, BRASS, 0.188IN X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:-; Body Length:25.4mm; Overall Length:25.4mm; External Width:4.775mm; Body Diameter:0.188" RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, BRASS, 0.188IN X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:-; Body Length:25.4mm; Overall Length:25.4mm; External Width:4.775mm; Body Diameter:0.188" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 0.188In X 25.4Mm; Standoff Material Abbatron Hh Smith - 81F4227 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 0.188In X 25.4Mm; Standoff Material Abbatron Hh Smith
81F4227
Spacer, Round, Brass, 0.188In X 25.4Mm; Standoff Material Abbatron Hh Smith 81F4227
SPACER, ROUND, BRASS, 0.188IN X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:-; Body Length:25.4mm; Overall Length:25.4mm; External Width:4.775mm; Body Diameter:0.188" RoHS Compliant: Yes

SPACER, ROUND, BRASS, 0.188IN X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:-; Body Length:25.4mm; Overall Length:25.4mm; External Width:4.775mm; Body Diameter:0.188" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81F4227
Product Name Spacer, Round, Brass, 0.188In X 25.4Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers