Abbatron Banana Jack, 15A, Stud, Black; Gender Abbatron Hh Smith 286-103

Description
BANANA JACK, 15A, STUD, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:StudRoHS Compliant: Yes
Description
BANANA JACK, 15A, STUD, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:StudRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 15A, Stud, Black; Gender Abbatron Hh Smith - 82T5308 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Stud, Black; Gender Abbatron Hh Smith
82T5308
Banana Jack, 15A, Stud, Black; Gender Abbatron Hh Smith 82T5308
BANANA JACK, 15A, STUD, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:StudRoHS Compliant: Yes

BANANA JACK, 15A, STUD, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:StudRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82T5308
Product Name Banana Jack, 15A, Stud, Black; Gender Abbatron Hh Smith
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm HN 90° Plug - 150505 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details