Abbatron Spacer, Round, Ceramic, 0.5In X 38.1Mm; Standoff Material Abbatron Hh Smith 2647

Description
SPACER, ROUND, CERAMIC, 0.5IN X 38.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:12.7mm; Body Diameter:0.5" RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, CERAMIC, 0.5IN X 38.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:12.7mm; Body Diameter:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Ceramic, 0.5In X 38.1Mm; Standoff Material Abbatron Hh Smith - 67F4229 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.5In X 38.1Mm; Standoff Material Abbatron Hh Smith
67F4229
Spacer, Round, Ceramic, 0.5In X 38.1Mm; Standoff Material Abbatron Hh Smith 67F4229
SPACER, ROUND, CERAMIC, 0.5IN X 38.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:12.7mm; Body Diameter:0.5" RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.5IN X 38.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:12.7mm; Body Diameter:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4229
Product Name Spacer, Round, Ceramic, 0.5In X 38.1Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M5-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details