Abbatron Spacer, Round, Ceramic, 0.5In X 19.05Mm; Standoff Material Abbatron Hh Smith 2645

Description
SPACER, ROUND, CERAMIC, 0.5IN X 19.05MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:12.7mm; Pack Quantity:25RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, CERAMIC, 0.5IN X 19.05MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:12.7mm; Pack Quantity:25RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Ceramic, 0.5In X 19.05Mm; Standoff Material Abbatron Hh Smith - 98F677 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.5In X 19.05Mm; Standoff Material Abbatron Hh Smith
98F677
Spacer, Round, Ceramic, 0.5In X 19.05Mm; Standoff Material Abbatron Hh Smith 98F677
SPACER, ROUND, CERAMIC, 0.5IN X 19.05MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:12.7mm; Pack Quantity:25RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.5IN X 19.05MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:12.7mm; Pack Quantity:25RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 98F677
Product Name Spacer, Round, Ceramic, 0.5In X 19.05Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2119 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 221156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details