Abbatron Spacer; 6-32; 3/8 in.; Ceramic; 3/8 in.; Round 2642

Description
Ceramic , Round Shape, MIL Standards, Spacers Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature Threaded from each end as indicated in table Continuous safe operating temperature rating of 930°C (1700 °f) In the spacers the other size options are availabel from factory in quantity, as are spacers with different tap sizes at each end for adaption applications
Datasheet
Description
Ceramic , Round Shape, MIL Standards, Spacers Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature Threaded from each end as indicated in table Continuous safe operating temperature rating of 930°C (1700 °f) In the spacers the other size options are availabel from factory in quantity, as are spacers with different tap sizes at each end for adaption applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer; 6-32; 3/8 in.; Ceramic; 3/8 in.; Round - 70211224 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 6-32; 3/8 in.; Ceramic; 3/8 in.; Round
70211224
Spacer; 6-32; 3/8 in.; Ceramic; 3/8 in.; Round 70211224
Ceramic , Round Shape, MIL Standards, Spacers Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature Threaded from each end as indicated in table Continuous safe operating temperature rating of 930°C (1700 °f) In the spacers the other size options are availabel from factory in quantity, as are spacers with different tap sizes at each end for adaption applications

Ceramic , Round Shape, MIL Standards, Spacers

  • Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature
  • Threaded from each end as indicated in table
  • Continuous safe operating temperature rating of 930°C (1700 °f)
    In the spacers the other size options are availabel from factory in quantity, as are spacers with different tap sizes at each end for adaption applications
Supplier's Site
Spacer, Round, Ceramic 0.375In X 9.525Mm; Standoff Material Abbatron Hh Smith - 67F4224 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic 0.375In X 9.525Mm; Standoff Material Abbatron Hh Smith
67F4224
Spacer, Round, Ceramic 0.375In X 9.525Mm; Standoff Material Abbatron Hh Smith 67F4224
SPACER, ROUND, CERAMIC 0.375IN X 9.525MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:9.525mm RoHS Compliant: Yes

SPACER, ROUND, CERAMIC 0.375IN X 9.525MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:9.525mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70211224 67F4224
Product Name Spacer; 6-32; 3/8 in.; Ceramic; 3/8 in.; Round Spacer, Round, Ceramic 0.375In X 9.525Mm; Standoff Material Abbatron Hh Smith
Type & Shape Spacer; Round Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M5-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details