Abbatron Spacer; 1/4-20; 3 in.; Ceramic; 1 in.; Round; MIL (NL 523W04 024) 2626

Description
Ceramic , Round Shape, MIL Standards, Spacers Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature Threaded from each end as indicated in table Continuous safe operating temperature rating of 930°C (1700 °f) In the spacers the other size options are availabel from factory in quantity, as are spacers with different tap sizes at each end for adaption applications
Description
Ceramic , Round Shape, MIL Standards, Spacers Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature Threaded from each end as indicated in table Continuous safe operating temperature rating of 930°C (1700 °f) In the spacers the other size options are availabel from factory in quantity, as are spacers with different tap sizes at each end for adaption applications

Suppliers

Company
Product
Description
Supplier Links
Spacer; 1/4-20; 3 in.; Ceramic; 1 in.; Round; MIL (NL 523W04 024) - 70211222 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 1/4-20; 3 in.; Ceramic; 1 in.; Round; MIL (NL 523W04 024)
70211222
Spacer; 1/4-20; 3 in.; Ceramic; 1 in.; Round; MIL (NL 523W04 024) 70211222
Ceramic , Round Shape, MIL Standards, Spacers Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature Threaded from each end as indicated in table Continuous safe operating temperature rating of 930°C (1700 °f) In the spacers the other size options are availabel from factory in quantity, as are spacers with different tap sizes at each end for adaption applications

Ceramic , Round Shape, MIL Standards, Spacers

  • Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature
  • Threaded from each end as indicated in table
  • Continuous safe operating temperature rating of 930°C (1700 °f)
    In the spacers the other size options are availabel from factory in quantity, as are spacers with different tap sizes at each end for adaption applications
Supplier's Site
Standoff, Cer, Round F-F, 1/4-20, 76.2Mm; Standoff Material Abbatron Hh Smith - 72C5062 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Cer, Round F-F, 1/4-20, 76.2Mm; Standoff Material Abbatron Hh Smith
72C5062
Standoff, Cer, Round F-F, 1/4-20, 76.2Mm; Standoff Material Abbatron Hh Smith 72C5062
STANDOFF, CER, ROUND F-F, 1/4-20, 76.2MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:76.2mm; Overall Length:-; External Width:25.4mm RoHS Compliant: Yes

STANDOFF, CER, ROUND F-F, 1/4-20, 76.2MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:76.2mm; Overall Length:-; External Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70211222 72C5062
Product Name Spacer; 1/4-20; 3 in.; Ceramic; 1 in.; Round; MIL (NL 523W04 024) Standoff, Cer, Round F-F, 1/4-20, 76.2Mm; Standoff Material Abbatron Hh Smith
Type & Shape Spacer; Round Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details
Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
.156 Hex, .187 L, F-F Brass Standoff - 1798A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers