Abbatron Standoff, Cer, Round F-F, 1/4-20, 63.5Mm; Standoff Material Abbatron Hh Smith 2625

Description
STANDOFF, CER, ROUND F-F, 1/4-20, 63.5MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:63.5mm; Overall Length:-; External Width:25.4mm RoHS Compliant: Yes
Description
STANDOFF, CER, ROUND F-F, 1/4-20, 63.5MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:63.5mm; Overall Length:-; External Width:25.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Cer, Round F-F, 1/4-20, 63.5Mm; Standoff Material Abbatron Hh Smith - 01C6175 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Cer, Round F-F, 1/4-20, 63.5Mm; Standoff Material Abbatron Hh Smith
01C6175
Standoff, Cer, Round F-F, 1/4-20, 63.5Mm; Standoff Material Abbatron Hh Smith 01C6175
STANDOFF, CER, ROUND F-F, 1/4-20, 63.5MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:63.5mm; Overall Length:-; External Width:25.4mm RoHS Compliant: Yes

STANDOFF, CER, ROUND F-F, 1/4-20, 63.5MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:63.5mm; Overall Length:-; External Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 01C6175
Product Name Standoff, Cer, Round F-F, 1/4-20, 63.5Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers