Abbatron Spacer, Round, Ceramic, 1In X 31.75Mm; Standoff Material Abbatron Hh Smith 2622

Description
SPACER, ROUND, CERAMIC, 1IN X 31.75MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female; Body Length:31.75mm; Overall Length:31.75mm; External Width:25.4mm; Body Diameter:1"RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, CERAMIC, 1IN X 31.75MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female; Body Length:31.75mm; Overall Length:31.75mm; External Width:25.4mm; Body Diameter:1"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Ceramic, 1In X 31.75Mm; Standoff Material Abbatron Hh Smith - 94F1634 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 1In X 31.75Mm; Standoff Material Abbatron Hh Smith
94F1634
Spacer, Round, Ceramic, 1In X 31.75Mm; Standoff Material Abbatron Hh Smith 94F1634
SPACER, ROUND, CERAMIC, 1IN X 31.75MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female; Body Length:31.75mm; Overall Length:31.75mm; External Width:25.4mm; Body Diameter:1"RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 1IN X 31.75MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female; Body Length:31.75mm; Overall Length:31.75mm; External Width:25.4mm; Body Diameter:1"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 94F1634
Product Name Spacer, Round, Ceramic, 1In X 31.75Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Hex Swage Standoff - 1731-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Spacers - 2240384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details