Abbatron Spacer, 3/4 round female, ceramic, 3 inch length, 10-32 thread 2620

Description
Spacer, 3/4 round female, ceramic, 3 inch length, 10-32 thread
Datasheet
Description
Spacer, 3/4 round female, ceramic, 3 inch length, 10-32 thread
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, 3/4 round female, ceramic, 3 inch length, 10-32 thread - 70209788 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer, 3/4 round female, ceramic, 3 inch length, 10-32 thread
70209788
Spacer, 3/4 round female, ceramic, 3 inch length, 10-32 thread 70209788
Spacer, 3/4 round female, ceramic, 3 inch length, 10-32 thread

Spacer, 3/4 round female, ceramic, 3 inch length, 10-32 thread

Supplier's Site
Spacer/standoff Ceramic 19.05Mm X 76.2Mm; Standoff Material Abbatron Hh Smith - 98F4003 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Ceramic 19.05Mm X 76.2Mm; Standoff Material Abbatron Hh Smith
98F4003
Spacer/standoff Ceramic 19.05Mm X 76.2Mm; Standoff Material Abbatron Hh Smith 98F4003
SPACER/STANDOFF CERAMIC 19.05MM X 76.2MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female; Body Length:76.2mm; Overall Length:76.2mm; External Width:19.05mm RoHS Compliant: Yes

SPACER/STANDOFF CERAMIC 19.05MM X 76.2MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female; Body Length:76.2mm; Overall Length:76.2mm; External Width:19.05mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70209788 98F4003
Product Name Spacer, 3/4 round female, ceramic, 3 inch length, 10-32 thread Spacer/standoff Ceramic 19.05Mm X 76.2Mm; Standoff Material Abbatron Hh Smith
Type & Shape Spacer; Round Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1058224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details