Abbatron Spacer, Ceramic, 19.05Mm Od, 63.5Mm L; Spacer Material Abbatron Hh Smith 2619

Description
SPACER, CERAMIC, 19.05MM OD, 63.5MM L; Spacer Material:Ceramic; Overall Length:63.5mm; Outer Diameter:19.05mm; Inner Diameter:-; Spacer Type:-; Product Range:- RoHS Compliant: Yes
Description
SPACER, CERAMIC, 19.05MM OD, 63.5MM L; Spacer Material:Ceramic; Overall Length:63.5mm; Outer Diameter:19.05mm; Inner Diameter:-; Spacer Type:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Ceramic, 19.05Mm Od, 63.5Mm L; Spacer Material Abbatron Hh Smith - 90B2933 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Ceramic, 19.05Mm Od, 63.5Mm L; Spacer Material Abbatron Hh Smith
90B2933
Spacer, Ceramic, 19.05Mm Od, 63.5Mm L; Spacer Material Abbatron Hh Smith 90B2933
SPACER, CERAMIC, 19.05MM OD, 63.5MM L; Spacer Material:Ceramic; Overall Length:63.5mm; Outer Diameter:19.05mm; Inner Diameter:-; Spacer Type:-; Product Range:- RoHS Compliant: Yes

SPACER, CERAMIC, 19.05MM OD, 63.5MM L; Spacer Material:Ceramic; Overall Length:63.5mm; Outer Diameter:19.05mm; Inner Diameter:-; Spacer Type:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 90B2933
Product Name Spacer, Ceramic, 19.05Mm Od, 63.5Mm L; Spacer Material Abbatron Hh Smith
Outside Diameter 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2808890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-8632-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers