Abbatron Spacer, Brass, 6.35Mm X 6.35Mm; Spacer Type Abbatron Hh Smith 2340

Description
SPACER, BRASS, 6.35MM X 6.35MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:2.946mm; Overall Length:6.35mm; Product Range:-; Wire Diameter:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER, BRASS, 6.35MM X 6.35MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:2.946mm; Overall Length:6.35mm; Product Range:-; Wire Diameter:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Brass, 6.35Mm X 6.35Mm; Spacer Type Abbatron Hh Smith - 35F533 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Brass, 6.35Mm X 6.35Mm; Spacer Type Abbatron Hh Smith
35F533
Spacer, Brass, 6.35Mm X 6.35Mm; Spacer Type Abbatron Hh Smith 35F533
SPACER, BRASS, 6.35MM X 6.35MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:2.946mm; Overall Length:6.35mm; Product Range:-; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, BRASS, 6.35MM X 6.35MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:2.946mm; Overall Length:6.35mm; Product Range:-; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 35F533
Product Name Spacer, Brass, 6.35Mm X 6.35Mm; Spacer Type Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #8 - 2388 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Stainless Steel Standoffs - BSO4-8632-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Standoffs - 2240427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details