Abbatron Spacer/standoff, Hex Brass 6.35Mm X 6.35Mm; Standoff Material Abbatron Hh Smith 2330

Description
SPACER/STANDOFF, HEX BRASS 6.35Mm x 6.35MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes
Datasheet
Description
SPACER/STANDOFF, HEX BRASS 6.35Mm x 6.35MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Hex Brass 6.35Mm X 6.35Mm; Standoff Material Abbatron Hh Smith - 67F4158 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Brass 6.35Mm X 6.35Mm; Standoff Material Abbatron Hh Smith
67F4158
Spacer/standoff, Hex Brass 6.35Mm X 6.35Mm; Standoff Material Abbatron Hh Smith 67F4158
SPACER/STANDOFF, HEX BRASS 6.35Mm x 6.35MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes

SPACER/STANDOFF, HEX BRASS 6.35Mm x 6.35MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff, brass hex, 1/4 length, 1/4 hex - 70209808 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, brass hex, 1/4 length, 1/4 hex
70209808
Standoff, brass hex, 1/4 length, 1/4 hex 70209808
Standoff, brass hex, 1/4 length, 1/4 hex

Standoff, brass hex, 1/4 length, 1/4 hex

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 67F4158 70209808
Product Name Spacer/standoff, Hex Brass 6.35Mm X 6.35Mm; Standoff Material Abbatron Hh Smith Standoff, brass hex, 1/4 length, 1/4 hex
Type & Shape Standoff; Female Standoff; Hex Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-20ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers