Abbatron Spacer, Hex Brass 6.35Mm X 12.7Mm; Spacer Type Abbatron Hh Smith 2327

Description
SPACER, HEX BRASS 6.35Mm x 12.7MM; Spacer Type:Hex; Spacer Material:Brass; Outer Diameter:-; Inner Diameter:-; Overall Length:12.7mm; Product Range:-; Body Length:12.7mm; External Width:6.35mm; Hex Body Size:0.25"; Spacing Height:0.5" RoHS Compliant: Yes
Datasheet
Description
SPACER, HEX BRASS 6.35Mm x 12.7MM; Spacer Type:Hex; Spacer Material:Brass; Outer Diameter:-; Inner Diameter:-; Overall Length:12.7mm; Product Range:-; Body Length:12.7mm; External Width:6.35mm; Hex Body Size:0.25"; Spacing Height:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex Brass 6.35Mm X 12.7Mm; Spacer Type Abbatron Hh Smith - 67F4166 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex Brass 6.35Mm X 12.7Mm; Spacer Type Abbatron Hh Smith
67F4166
Spacer, Hex Brass 6.35Mm X 12.7Mm; Spacer Type Abbatron Hh Smith 67F4166
SPACER, HEX BRASS 6.35Mm x 12.7MM; Spacer Type:Hex; Spacer Material:Brass; Outer Diameter:-; Inner Diameter:-; Overall Length:12.7mm; Product Range:-; Body Length:12.7mm; External Width:6.35mm; Hex Body Size:0.25"; Spacing Height:0.5" RoHS Compliant: Yes

SPACER, HEX BRASS 6.35Mm x 12.7MM; Spacer Type:Hex; Spacer Material:Brass; Outer Diameter:-; Inner Diameter:-; Overall Length:12.7mm; Product Range:-; Body Length:12.7mm; External Width:6.35mm; Hex Body Size:0.25"; Spacing Height:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4166
Product Name Spacer, Hex Brass 6.35Mm X 12.7Mm; Spacer Type Abbatron Hh Smith
Type & Shape Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1057940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-34ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers