Abbatron Spacer, Hex Brass 6.35Mm X 6.35Mm; Spacer Material Abbatron Hh Smith 2325

Description
SPACER, HEX BRASS 6.35Mm x 6.35MM; Spacer Material:Brass; Body Length:6.35mm; External Width:6.35mm; Hex Body Size:0.25"; Overall Length:6.35mm; Spacer Plating:Nickel; Spacing Height:0.25"; Thread Length:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER, HEX BRASS 6.35Mm x 6.35MM; Spacer Material:Brass; Body Length:6.35mm; External Width:6.35mm; Hex Body Size:0.25"; Overall Length:6.35mm; Spacer Plating:Nickel; Spacing Height:0.25"; Thread Length:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex Brass 6.35Mm X 6.35Mm; Spacer Material Abbatron Hh Smith - 67F4164 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex Brass 6.35Mm X 6.35Mm; Spacer Material Abbatron Hh Smith
67F4164
Spacer, Hex Brass 6.35Mm X 6.35Mm; Spacer Material Abbatron Hh Smith 67F4164
SPACER, HEX BRASS 6.35Mm x 6.35MM; Spacer Material:Brass; Body Length:6.35mm; External Width:6.35mm; Hex Body Size:0.25"; Overall Length:6.35mm; Spacer Plating:Nickel; Spacing Height:0.25"; Thread Length:6.35mm RoHS Compliant: Yes

SPACER, HEX BRASS 6.35Mm x 6.35MM; Spacer Material:Brass; Body Length:6.35mm; External Width:6.35mm; Hex Body Size:0.25"; Overall Length:6.35mm; Spacer Plating:Nickel; Spacing Height:0.25"; Thread Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4164
Product Name Spacer, Hex Brass 6.35Mm X 6.35Mm; Spacer Material Abbatron Hh Smith
Body Length 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Round Spacer - 1672 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-8632-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
PCB Spacers - 2652287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details