Abbatron Bumper, Round, Rubber, 12.7, Black; Bumper / Feet Mounting Abbatron Hh Smith 2190

Description
BUMPER, ROUND, RUBBER, 12.7, BLACK; Bumper / Feet Mounting:Screw; Height:6.35mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes
Description
BUMPER, ROUND, RUBBER, 12.7, BLACK; Bumper / Feet Mounting:Screw; Height:6.35mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bumper, Round, Rubber, 12.7, Black; Bumper / Feet Mounting Abbatron Hh Smith - 96F9042 - Newark, An Avnet Company
Chicago, IL, United States
Bumper, Round, Rubber, 12.7, Black; Bumper / Feet Mounting Abbatron Hh Smith
96F9042
Bumper, Round, Rubber, 12.7, Black; Bumper / Feet Mounting Abbatron Hh Smith 96F9042
BUMPER, ROUND, RUBBER, 12.7, BLACK; Bumper / Feet Mounting:Screw; Height:6.35mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

BUMPER, ROUND, RUBBER, 12.7, BLACK; Bumper / Feet Mounting:Screw; Height:6.35mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 96F9042
Product Name Bumper, Round, Rubber, 12.7, Black; Bumper / Feet Mounting Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-24ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers