Abbatron Feet (Bumpers); Bumper / Feet Mounting Abbatron Hh Smith 2183-103

Description
FEET (BUMPERS); Bumper / Feet Mounting:-; Height:9.525mm; Base Diameter:26.9mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:-; Product Range:-; Body Material:Vinyl; Features:Eyelet RoHS Compliant: Yes
Datasheet
Description
FEET (BUMPERS); Bumper / Feet Mounting:-; Height:9.525mm; Base Diameter:26.9mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:-; Product Range:-; Body Material:Vinyl; Features:Eyelet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet (Bumpers); Bumper / Feet Mounting Abbatron Hh Smith - 77B5023 - Newark, An Avnet Company
Chicago, IL, United States
Feet (Bumpers); Bumper / Feet Mounting Abbatron Hh Smith
77B5023
Feet (Bumpers); Bumper / Feet Mounting Abbatron Hh Smith 77B5023
FEET (BUMPERS); Bumper / Feet Mounting:-; Height:9.525mm; Base Diameter:26.9mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:-; Product Range:-; Body Material:Vinyl; Features:Eyelet RoHS Compliant: Yes

FEET (BUMPERS); Bumper / Feet Mounting:-; Height:9.525mm; Base Diameter:26.9mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:-; Product Range:-; Body Material:Vinyl; Features:Eyelet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 77B5023
Product Name Feet (Bumpers); Bumper / Feet Mounting Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 109468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.1260 inch (3.2 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers