Abbatron Bumper, Round, Rubber, 15.88, Black; Bumper / Feet Mounting Abbatron Hh Smith 2139

Description
BUMPER, ROUND, RUBBER, 15.88, BLACK; Bumper / Feet Mounting:Screw; Height:15.88mm; Base Diameter:15.88mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes
Description
BUMPER, ROUND, RUBBER, 15.88, BLACK; Bumper / Feet Mounting:Screw; Height:15.88mm; Base Diameter:15.88mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bumper, Round, Rubber, 15.88, Black; Bumper / Feet Mounting Abbatron Hh Smith - 97F2415 - Newark, An Avnet Company
Chicago, IL, United States
Bumper, Round, Rubber, 15.88, Black; Bumper / Feet Mounting Abbatron Hh Smith
97F2415
Bumper, Round, Rubber, 15.88, Black; Bumper / Feet Mounting Abbatron Hh Smith 97F2415
BUMPER, ROUND, RUBBER, 15.88, BLACK; Bumper / Feet Mounting:Screw; Height:15.88mm; Base Diameter:15.88mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

BUMPER, ROUND, RUBBER, 15.88, BLACK; Bumper / Feet Mounting:Screw; Height:15.88mm; Base Diameter:15.88mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 97F2415
Product Name Bumper, Round, Rubber, 15.88, Black; Bumper / Feet Mounting Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

Round Spacer With #6-32 Thread, 0.25(OD), Made from 303 Stainless Steel - A 9X43-A63212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Round Female Standoff - 1547A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers