Abbatron Bumper, Round, Rubber, 15.88Mm, Black; Bumper / Feet Mounting Abbatron Hh Smith 2136

Description
BUMPER, ROUND, RUBBER, 15.88MM, BLACK; Bumper / Feet Mounting:Screw; Height:11.9mm; Base Diameter:15.88mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes
Description
BUMPER, ROUND, RUBBER, 15.88MM, BLACK; Bumper / Feet Mounting:Screw; Height:11.9mm; Base Diameter:15.88mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bumper, Round, Rubber, 15.88Mm, Black; Bumper / Feet Mounting Abbatron Hh Smith - 92B9912 - Newark, An Avnet Company
Chicago, IL, United States
Bumper, Round, Rubber, 15.88Mm, Black; Bumper / Feet Mounting Abbatron Hh Smith
92B9912
Bumper, Round, Rubber, 15.88Mm, Black; Bumper / Feet Mounting Abbatron Hh Smith 92B9912
BUMPER, ROUND, RUBBER, 15.88MM, BLACK; Bumper / Feet Mounting:Screw; Height:11.9mm; Base Diameter:15.88mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

BUMPER, ROUND, RUBBER, 15.88MM, BLACK; Bumper / Feet Mounting:Screw; Height:11.9mm; Base Diameter:15.88mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92B9912
Product Name Bumper, Round, Rubber, 15.88Mm, Black; Bumper / Feet Mounting Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Standoff - 1926A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
PCB Supports - 220793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details