Standoff; Round; Brass; Nickel; 6-32 Thread; 1/4" OD; 1" Length; Full Thread
SPACER, ROUND, BRASS, 0.25IN X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Body Diameter:0.25" RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 70209990 | 35F562 |
| Product Name | Standoff; Round; Brass; Nickel; 6-32 Thread; 1/4" OD; 1" Length; Full Thread | Spacer, Round, Brass, 0.25In X 25.4Mm; Standoff Material Abbatron Hh Smith |
| Type & Shape | Female Standoff; Round | Standoff; Female Standoff; Round |