Abbatron Spacer, Round, Brass, 0.25In X 12.7Mm; Standoff Material Abbatron Hh Smith 2122

Description
SPACER, ROUND, BRASS, 0.25IN X 12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm; Body Diameter:0.25" RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, BRASS, 0.25IN X 12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm; Body Diameter:0.25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 0.25In X 12.7Mm; Standoff Material Abbatron Hh Smith - 35F554 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 0.25In X 12.7Mm; Standoff Material Abbatron Hh Smith
35F554
Spacer, Round, Brass, 0.25In X 12.7Mm; Standoff Material Abbatron Hh Smith 35F554
SPACER, ROUND, BRASS, 0.25IN X 12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm; Body Diameter:0.25" RoHS Compliant: Yes

SPACER, ROUND, BRASS, 0.25IN X 12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm; Body Diameter:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 35F554
Product Name Spacer, Round, Brass, 0.25In X 12.7Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2699033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2756 inch (7 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Aluminum Standoffs - BSOA-024-12 - bisco industries
Specs
Type & Shape Standoff
View Details