Abbatron Spacer, Round, Brass, 19.05Mm; Spacer Material Abbatron Hh Smith 2118

Description
SPACER, ROUND, BRASS, 19.05MM; Spacer Material:Brass; Overall Length:19.05mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 19.05MM; Spacer Material:Brass; Overall Length:19.05mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 19.05Mm; Spacer Material Abbatron Hh Smith - 35F545 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 19.05Mm; Spacer Material Abbatron Hh Smith
35F545
Spacer, Round, Brass, 19.05Mm; Spacer Material Abbatron Hh Smith 35F545
SPACER, ROUND, BRASS, 19.05MM; Spacer Material:Brass; Overall Length:19.05mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 19.05MM; Spacer Material:Brass; Overall Length:19.05mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 35F545
Product Name Spacer, Round, Brass, 19.05Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1026160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.2362 inch (6 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-632-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details