Abbatron Grommet, 5/32 inside diameter, 1/4 mounting hole, 1/16 chassis thickness 2058

Description
Grommet, 5/32 inside diameter, 1/4 mounting hole, 1/16 chassis thickness
Description
Grommet, 5/32 inside diameter, 1/4 mounting hole, 1/16 chassis thickness

Suppliers

Company
Product
Description
Supplier Links
Grommet, 5/32 inside diameter, 1/4 mounting hole, 1/16 chassis thickness - 70209837 - Allied Electronics, Inc.
Fort Worth, TX, USA
Grommet, 5/32 inside diameter, 1/4 mounting hole, 1/16 chassis thickness
70209837
Grommet, 5/32 inside diameter, 1/4 mounting hole, 1/16 chassis thickness 70209837
Grommet, 5/32 inside diameter, 1/4 mounting hole, 1/16 chassis thickness

Grommet, 5/32 inside diameter, 1/4 mounting hole, 1/16 chassis thickness

Supplier's Site
Grommet, Rubber, Id 3.962/od 9.525 Mm; Grommet Type Abbatron Hh Smith - 01C0468 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Rubber, Id 3.962/od 9.525 Mm; Grommet Type Abbatron Hh Smith
01C0468
Grommet, Rubber, Id 3.962/od 9.525 Mm; Grommet Type Abbatron Hh Smith 01C0468
GROMMET, RUBBER, ID 3.962/OD 9.525 MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Rubber; Mounting Hole Dia:0.25"; Panel Thickness Max:4.763mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, RUBBER, ID 3.962/OD 9.525 MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Rubber; Mounting Hole Dia:0.25"; Panel Thickness Max:4.763mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 70209837 01C0468
Product Name Grommet, 5/32 inside diameter, 1/4 mounting hole, 1/16 chassis thickness Grommet, Rubber, Id 3.962/od 9.525 Mm; Grommet Type Abbatron Hh Smith
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S89/BLK - S89/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.81 inch (71.44 mm)
Overall Thickness 3.56 inch (90.49 mm)
View Details