Abbatron Tip Jack; Connector Type Abbatron Hh Smith 1501-102

Description
TIP JACK; Connector Type:Tip Jack; For Use With:-; Breakdown Voltage:-; Current Rating:10A; Wire Size AWG Max:-; Insulator Colour:Red; Product Range:-; Capacitance:5pF; Colour:Red; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
TIP JACK; Connector Type:Tip Jack; For Use With:-; Breakdown Voltage:-; Current Rating:10A; Wire Size AWG Max:-; Insulator Colour:Red; Product Range:-; Capacitance:5pF; Colour:Red; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Jack; Connector Type Abbatron Hh Smith - 35F701 - Newark, An Avnet Company
Chicago, IL, United States
Tip Jack; Connector Type Abbatron Hh Smith
35F701
Tip Jack; Connector Type Abbatron Hh Smith 35F701
TIP JACK; Connector Type:Tip Jack; For Use With:-; Breakdown Voltage:-; Current Rating:10A; Wire Size AWG Max:-; Insulator Colour:Red; Product Range:-; Capacitance:5pF; Colour:Red; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

TIP JACK; Connector Type:Tip Jack; For Use With:-; Breakdown Voltage:-; Current Rating:10A; Wire Size AWG Max:-; Insulator Colour:Red; Product Range:-; Capacitance:5pF; Colour:Red; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 35F701
Product Name Tip Jack; Connector Type Abbatron Hh Smith
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details