ABB AB Marker, Self-Laminating, 50.8Mm W, Polyester, 8 Markers Per Sheet; Marker Type Abb Thomas & Betts WTW-2334

Description
MARKER, SELF-LAMINATING, 50.8MM W, POLYESTER, 8 MARKERS PER SHEET; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 95.25mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MARKER, SELF-LAMINATING, 50.8MM W, POLYESTER, 8 MARKERS PER SHEET; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 95.25mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Marker, Self-Laminating, 50.8Mm W, Polyester, 8 Markers Per Sheet; Marker Type Abb Thomas & Betts - 34M4266 - Newark, An Avnet Company
Chicago, IL, United States
Marker, Self-Laminating, 50.8Mm W, Polyester, 8 Markers Per Sheet; Marker Type Abb Thomas & Betts
34M4266
Marker, Self-Laminating, 50.8Mm W, Polyester, 8 Markers Per Sheet; Marker Type Abb Thomas & Betts 34M4266
MARKER, SELF-LAMINATING, 50.8MM W, POLYESTER, 8 MARKERS PER SHEET; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 95.25mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

MARKER, SELF-LAMINATING, 50.8MM W, POLYESTER, 8 MARKERS PER SHEET; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 95.25mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 34M4266
Product Name Marker, Self-Laminating, 50.8Mm W, Polyester, 8 Markers Per Sheet; Marker Type Abb Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.445 inch (11.3 mm)
Operating Temperature 30 to 60 C (86 to 140 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Heat Shrink Sleeves - IMS Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyolefin
View Details