ABB AB Fitting, 1-1/2, Threaded, Steel; Thread Size Imperial Abb Thomas & Betts WT205A

Description
FITTING, 1-1/2, THREADED, STEEL; Thread Size - Imperial:1-1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:Not Rated; Product Range:
Datasheet
Description
FITTING, 1-1/2, THREADED, STEEL; Thread Size - Imperial:1-1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:Not Rated; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fitting, 1-1/2, Threaded, Steel; Thread Size Imperial Abb Thomas & Betts - 77H0144 - Newark, An Avnet Company
Chicago, IL, United States
Fitting, 1-1/2, Threaded, Steel; Thread Size Imperial Abb Thomas & Betts
77H0144
Fitting, 1-1/2, Threaded, Steel; Thread Size Imperial Abb Thomas & Betts 77H0144
FITTING, 1-1/2, THREADED, STEEL; Thread Size - Imperial:1-1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:Not Rated; Product Range:

FITTING, 1-1/2, THREADED, STEEL; Thread Size - Imperial:1-1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:Not Rated; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 77H0144
Product Name Fitting, 1-1/2, Threaded, Steel; Thread Size Imperial Abb Thomas & Betts
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 2101354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details