ABB AB Cable Ties TYL300MX

Description
Thomas & Betts 7TCG054360R0354 Cable Tie
Request a Quote Datasheet
Description
Thomas & Betts 7TCG054360R0354 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2532606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2532606
Cable Ties 2532606
Thomas & Betts 7TCG054360R0354 Cable Tie

Thomas & Betts 7TCG054360R0354 Cable Tie

Supplier's Site
Cable Tie, 300Mm, Polyamide 66, Black; Cable Tie Material Abb Thomas & Betts - 18AC0672 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 300Mm, Polyamide 66, Black; Cable Tie Material Abb Thomas & Betts
18AC0672
Cable Tie, 300Mm, Polyamide 66, Black; Cable Tie Material Abb Thomas & Betts 18AC0672
CABLE TIE, 300MM, POLYAMIDE 66, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:300mm; Cable Tie Width:13.2mm; Cable Bundle Diameter Max:75mm; Minimum Loop Tensile Strength:250lb; Cable RoHS Compliant: Yes

CABLE TIE, 300MM, POLYAMIDE 66, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:300mm; Cable Tie Width:13.2mm; Cable Bundle Diameter Max:75mm; Minimum Loop Tensile Strength:250lb; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 2532606 18AC0672
Product Name Cable Ties Cable Tie, 300Mm, Polyamide 66, Black; Cable Tie Material Abb Thomas & Betts
Material Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details