ABB AB Cable Tie, Ty-Rap, Blk, 92Mm, Pk1000; Cable Tie Material Abb Thomas & Betts TYB23MX

Description
CABLE TIE, TY-RAP, BLK, 92MM, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:92mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:16mm; Minimum Loop Tensile Strength:80N; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, TY-RAP, BLK, 92MM, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:92mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:16mm; Minimum Loop Tensile Strength:80N; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Ty-Rap, Blk, 92Mm, Pk1000; Cable Tie Material Abb Thomas & Betts - 01M9343 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Ty-Rap, Blk, 92Mm, Pk1000; Cable Tie Material Abb Thomas & Betts
01M9343
Cable Tie, Ty-Rap, Blk, 92Mm, Pk1000; Cable Tie Material Abb Thomas & Betts 01M9343
CABLE TIE, TY-RAP, BLK, 92MM, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:92mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:16mm; Minimum Loop Tensile Strength:80N; Cable Tie RoHS Compliant: Yes

CABLE TIE, TY-RAP, BLK, 92MM, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:92mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:16mm; Minimum Loop Tensile Strength:80N; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 01M9343
Product Name Cable Tie, Ty-Rap, Blk, 92Mm, Pk1000; Cable Tie Material Abb Thomas & Betts
Length 3.62 inch (92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details