Thomas & Betts Corporation Cable Ties TY524MXR

Description
Thomas & Betts 7TCG009450R0172 Cable Tie
Request a Quote Datasheet
Description
Thomas & Betts 7TCG009450R0172 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2532478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2532478
Cable Ties 2532478
Thomas & Betts 7TCG009450R0172 Cable Tie

Thomas & Betts 7TCG009450R0172 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 6308-TY524MXR-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY524MXR-ND
Cable Ties and Zip Ties 6308-TY524MXR-ND
CABLE TIE 30LB 5.5IN UV BLACK NY

CABLE TIE 30LB 5.5IN UV BLACK NY

Buy Now Datasheet
Cable Tie, Ty-Rap, Blk, 140Mm Pk100; Cable Tie Material Abb Thomas & Betts - 13M3332 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Ty-Rap, Blk, 140Mm Pk100; Cable Tie Material Abb Thomas & Betts
13M3332
Cable Tie, Ty-Rap, Blk, 140Mm Pk100; Cable Tie Material Abb Thomas & Betts 13M3332
CABLE TIE, TY-RAP, BLK, 140MM PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:140mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:32mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, TY-RAP, BLK, 140MM PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:140mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:32mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 2532478 6308-TY524MXR-ND 13M3332
Product Name Cable Ties Cable Ties and Zip Ties Cable Tie, Ty-Rap, Blk, 140Mm Pk100; Cable Tie Material Abb Thomas & Betts
Material Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details