Thomas & Betts Corporation Cable Ties TY523MXR

Description
Thomas & Betts 7TCG009450R0168 Cable Tie
Request a Quote
Description
Thomas & Betts 7TCG009450R0168 Cable Tie
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2532476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2532476
Cable Ties 2532476
Thomas & Betts 7TCG009450R0168 Cable Tie

Thomas & Betts 7TCG009450R0168 Cable Tie

Supplier's Site
Cable Tie, 92Mm, Nylon 6.6, 18Lbs, Pk100; Cable Tie Material Abb Thomas & Betts - 13M3330 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 92Mm, Nylon 6.6, 18Lbs, Pk100; Cable Tie Material Abb Thomas & Betts
13M3330
Cable Tie, 92Mm, Nylon 6.6, 18Lbs, Pk100; Cable Tie Material Abb Thomas & Betts 13M3330
CABLE TIE, 92MM, NYLON 6.6, 18LBS, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:92mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Barb Lock; Product Range:Ty Rap Series RoHS Compliant: Yes

CABLE TIE, 92MM, NYLON 6.6, 18LBS, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:92mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Barb Lock; Product Range:Ty Rap Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 2532476 13M3330
Product Name Cable Ties Cable Tie, 92Mm, Nylon 6.6, 18Lbs, Pk100; Cable Tie Material Abb Thomas & Betts
Material Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 3-2530591-8 - TE Connectivity
Specs
Material Nylon 6.6
Length 7.87 inch (200 mm)
View Details
2 suppliers
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details