ABB AB Cable Ties and Zip Ties TY523M

Description
CABLE TIE 18LB 4 NAT NYLON 2-PC
Request a Quote Datasheet
Description
CABLE TIE 18LB 4 NAT NYLON 2-PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY523M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY523M-ND
Cable Ties and Zip Ties 6308-TY523M-ND
CABLE TIE 18LB 4 NAT NYLON 2-PC

CABLE TIE 18LB 4 NAT NYLON 2-PC

Buy Now Datasheet
Cable Tie; Nylon 6/6; 3.62 in.; 0.093 in.; 0.625 in. (Max.) - 70092869 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Nylon 6/6; 3.62 in.; 0.093 in.; 0.625 in. (Max.)
70092869
Cable Tie; Nylon 6/6; 3.62 in.; 0.093 in.; 0.625 in. (Max.) 70092869
Cable Ties, 18 lbs. Tensile Strength Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Cable Ties, 18 lbs. Tensile Strength
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site
Cable Ties, Self-Lock, 91.95Mm L, Nylon, 18Lb, Natural, Pk100; Cable Tie Material Abb Thomas & Betts - 31F2658 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, Self-Lock, 91.95Mm L, Nylon, 18Lb, Natural, Pk100; Cable Tie Material Abb Thomas & Betts
31F2658
Cable Ties, Self-Lock, 91.95Mm L, Nylon, 18Lb, Natural, Pk100; Cable Tie Material Abb Thomas & Betts 31F2658
CABLE TIES, SELF-LOCK, 91.95MM L, NYLON, 18LB, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:91.95mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Standard; Colour:Natural RoHS Compliant: Yes

CABLE TIES, SELF-LOCK, 91.95MM L, NYLON, 18LB, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:91.95mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Standard; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY523M-ND 70092869 31F2658
Product Name Cable Ties and Zip Ties Cable Tie; Nylon 6/6; 3.62 in.; 0.093 in.; 0.625 in. (Max.) Cable Ties, Self-Lock, 91.95Mm L, Nylon, 18Lb, Natural, Pk100; Cable Tie Material Abb Thomas & Betts
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details