ABB AB Cable Ties and Zip Ties TY52315M

Description
CABLE TIE 18LB 7 NAT NYLON 2-PC
Request a Quote Datasheet
Description
CABLE TIE 18LB 7 NAT NYLON 2-PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY52315M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY52315M-ND
Cable Ties and Zip Ties 6308-TY52315M-ND
CABLE TIE 18LB 7 NAT NYLON 2-PC

CABLE TIE 18LB 7 NAT NYLON 2-PC

Buy Now Datasheet
Cable Ties - 2531699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531699
Cable Ties 2531699
Thomas & Betts 7TAG009020R0050 Cable Tie

Thomas & Betts 7TAG009020R0050 Cable Tie

Supplier's Site
Cable Tie; Nylon 6/6; 7 in.; 0.092 in.;1.5 in. (Max.) - 70092879 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Nylon 6/6; 7 in.; 0.092 in.;1.5 in. (Max.)
70092879
Cable Tie; Nylon 6/6; 7 in.; 0.092 in.;1.5 in. (Max.) 70092879
Cable Ties, 18 lbs. Tensile Strength Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Cable Ties, 18 lbs. Tensile Strength
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 10F8228 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
10F8228
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 10F8228
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:178mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:38.1mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Body Material:NylonRoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:178mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:38.1mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Body Material:NylonRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 6308-TY52315M-ND 2531699 70092879 10F8228
Product Name Cable Ties and Zip Ties Cable Ties Cable Tie; Nylon 6/6; 7 in.; 0.092 in.;1.5 in. (Max.) Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Natural Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details