Thomas & Betts Corporation Cable Ties and Zip Ties TY46M

Description
CABLE TIE 50LB 7IN NATURAL NYLON
Request a Quote Datasheet
Description
CABLE TIE 50LB 7IN NATURAL NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY46M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY46M-ND
Cable Ties and Zip Ties 6308-TY46M-ND
CABLE TIE 50LB 7IN NATURAL NYLON

CABLE TIE 50LB 7IN NATURAL NYLON

Buy Now Datasheet
Ty-Rap Identification Cable Ties; Cable Tie Material Abb Thomas & Betts - 31F2504 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Identification Cable Ties; Cable Tie Material Abb Thomas & Betts
31F2504
Ty-Rap Identification Cable Ties; Cable Tie Material Abb Thomas & Betts 31F2504
TY-RAP IDENTIFICATION CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:180.34mm; Cable Tie Width:4.674mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Identification; Product Range:-; Colour:Natural RoHS Compliant: Yes

TY-RAP IDENTIFICATION CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:180.34mm; Cable Tie Width:4.674mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Identification; Product Range:-; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY46M-ND 31F2504
Product Name Cable Ties and Zip Ties Ty-Rap Identification Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details