ABB AB Cable Tie, 363Mm, Pa66, 50Lb, Ivory; Cable Tie Material Abb Thomas & Betts TY400-50-ANTI

Description
CABLE TIE, 363MM, PA66, 50LB, IVORY; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:363mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Antimicrobial; Product Range:Ty-Fast Series
Datasheet
Description
CABLE TIE, 363MM, PA66, 50LB, IVORY; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:363mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Antimicrobial; Product Range:Ty-Fast Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 363Mm, Pa66, 50Lb, Ivory; Cable Tie Material Abb Thomas & Betts - 69AH6091 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 363Mm, Pa66, 50Lb, Ivory; Cable Tie Material Abb Thomas & Betts
69AH6091
Cable Tie, 363Mm, Pa66, 50Lb, Ivory; Cable Tie Material Abb Thomas & Betts 69AH6091
CABLE TIE, 363MM, PA66, 50LB, IVORY; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:363mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Antimicrobial; Product Range:Ty-Fast Series

CABLE TIE, 363MM, PA66, 50LB, IVORY; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:363mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Antimicrobial; Product Range:Ty-Fast Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 69AH6091
Product Name Cable Tie, 363Mm, Pa66, 50Lb, Ivory; Cable Tie Material Abb Thomas & Betts
Length 14.29 inch (363 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - EN3742-211 - TE Connectivity
Specs
Material Stainless Steel
Length 5 inch (127 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details