ABB AB Cable Ties and Zip Ties TY400-40X

Description
CABLE TIE 40LB 15IN UV BLACK NYL
Request a Quote Datasheet
Description
CABLE TIE 40LB 15IN UV BLACK NYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY400-40X-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY400-40X-ND
Cable Ties and Zip Ties 6308-TY400-40X-ND
CABLE TIE 40LB 15IN UV BLACK NYL

CABLE TIE 40LB 15IN UV BLACK NYL

Buy Now Datasheet
Cable Tie, 368Mm, Polyamide 66, Black; Cable Tie Material Abb Thomas & Betts - 18AC0679 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 368Mm, Polyamide 66, Black; Cable Tie Material Abb Thomas & Betts
18AC0679
Cable Tie, 368Mm, Polyamide 66, Black; Cable Tie Material Abb Thomas & Betts 18AC0679
CABLE TIE, 368MM, POLYAMIDE 66, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:368mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes

CABLE TIE, 368MM, POLYAMIDE 66, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:368mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY400-40X-ND 18AC0679
Product Name Cable Ties and Zip Ties Cable Tie, 368Mm, Polyamide 66, Black; Cable Tie Material Abb Thomas & Betts
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details