CABLE TIE, NATURAL, 7.6X375MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:375mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:120lb; Cable RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 15R2583 |
| Product Name | Cable Tie, Natural, 7.6X375Mm, Pk100; Cable Tie Material Abb Thomas & Betts |
| Length | 14.76 inch (375 mm) |